Anderson Power Products Connector Housing, 1Pos, Blue; Product Range Anderson Power Products 1321

Description
CONNECTOR HOUSING, 1POS, BLUE; Product Range:POWERPOLE PP120 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 6-2AWG Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, 1POS, BLUE; Product Range:POWERPOLE PP120 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 6-2AWG Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, 1Pos, Blue; Product Range Anderson Power Products - 41AH6154 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, 1Pos, Blue; Product Range Anderson Power Products
41AH6154
Connector Housing, 1Pos, Blue; Product Range Anderson Power Products 41AH6154
CONNECTOR HOUSING, 1POS, BLUE; Product Range:POWERPOLE PP120 Series; Gender:-; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 6-2AWG Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, 1POS, BLUE; Product Range:POWERPOLE PP120 Series; Gender:-; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Anderson POWERPOLE Series 6-2AWG Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 41AH6154
Product Name Connector Housing, 1Pos, Blue; Product Range Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details