Anderson Power Products Anderson Power 1319-BK 2 Ga., SB® 120, Powerpole® Contact 1319

Description
Anderson Power 1319-BK SB® 120 Powerpole® Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Series: SB® 120 Amp Rating: 120A 600VDC Provides a quick disconnect for power distribution systems Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available Place a spacer key in an empty contact slot and secure assembly with a retaining pin Can also be used with Powerpole® Connectors Available in kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet
Description
Anderson Power 1319-BK SB® 120 Powerpole® Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Series: SB® 120 Amp Rating: 120A 600VDC Provides a quick disconnect for power distribution systems Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available Place a spacer key in an empty contact slot and secure assembly with a retaining pin Can also be used with Powerpole® Connectors Available in kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anderson Power 1319-BK 2 Ga., SB® 120, Powerpole® Contact - 37744 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 1319-BK 2 Ga., SB® 120, Powerpole® Contact
37744
Anderson Power 1319-BK 2 Ga., SB® 120, Powerpole® Contact 37744
Anderson Power 1319-BK SB® 120 Powerpole® Contacts Category: Anderson Multipole Connectors Manufacturer: Anderson Power Series: SB® 120 Amp Rating: 120A 600VDC Provides a quick disconnect for power distribution systems Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Housings mate together with same color connector for plug and receptacle Protective connector covers for all sizes are available Place a spacer key in an empty contact slot and secure assembly with a retaining pin Can also be used with Powerpole® Connectors Available in kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
  • Anderson Power 1319-BK SB® 120 Powerpole® Contacts
  • Category: Anderson Multipole Connectors
  • Manufacturer: Anderson Power
  • Series: SB® 120
  • Amp Rating: 120A
  • 600VDC
  • Provides a quick disconnect for power distribution systems
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Housings mate together with same color connector for plug and receptacle
  • Protective connector covers for all sizes are available
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Can also be used with Powerpole® Connectors
  • Available in kits (one housing and two contacts), assemble your own connector by purchasing two contacts and one housing separately
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Contacts
Product Number 37744
Product Name Anderson Power 1319-BK 2 Ga., SB® 120, Powerpole® Contact
Current 120 amps
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 8Awg, Crimp; For Use With Amphenol Communications Solutions - 99K7818 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details