The 1309G8 is a hand crimp tool designed for crimping PP15/45 series reeled contacts with wire sizes 16 to 18 AWG (1.3 to 0.52 mm²) that are tin plated. It is intended for use with loose piece contacts only and is not compatible with reeled contacts, which require a press applicator. The tool includes a die and locator for precise crimping.
1309G8 Hand Crimp Tool with Die and Locator Also found in: /BLINDMATE Powerpole® PAK/MARC/Powerpole® 15-45/Powerpole® PAK/SPEC Pak 4 POSITION/SPEC Pak 6 POSITION/SPEC Pak SOLAR 4 POSITION
Hand Tool Tool Blade Type Contacts 3 Interchangeable Dies
CRIMP TOOL; Crimp Tool Type:Hand; For Use With:20-10AWG Multi Axial Rotational Connector 8 Power Pole Contacts; Product Range:-; Crimp Application:Contacts
| Anderson Power Products | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 1309G8 | 2243-1309G8-ND | 08R0830 |
| Product Name | 1309G8 Hand Crimp Tool | Crimpers, Applicators, Presses | Crimp Tool; Crimp Tool Type Anderson Power Products |
| Tool Type | Crimper | Crimper | Crimper |