The 1309G14 is a hand crimp tool designed for crimping open barrel tin or silver plated contacts for PP15/45 Powerpole® connectors with wire sizes from 10 to 14 AWG (2.1 to 5.3 mm²). It is intended for use with loose piece contacts only, as reeled contacts require a press applicator. The tool is compatible with contacts rated for up to 55 amps per pole and supports both tin and silver plating variants. It includes a die and locator for consistent crimping performance.
1309G14 Hand Crimp Tool with Die and Locator Also found in: /BLINDMATE Powerpole® PAK/MARC/Powerpole® 15-45/Powerpole® PAK/SPEC Pak 4 POSITION/SPEC Pak 6 POSITION/SPEC Pak SOLAR 4 POSITION
| Anderson Power Products | DigiKey | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 1309G14 | 2243-1309G14-ND |
| Product Name | 1309G14 Hand Crimp Tool | Crimpers, Applicators, Presses |
| Tool Type | Crimper | Crimper |