The 1309G12 is a hand crimp tool designed for auxiliary contacts in 6 Pole Mini SPEC Pak® connectors, accommodating 20 to 24 AWG (0.50 to 0.25 mm²) wire. It is used with contact parts 116130P1 and 116131P1 and operates with the TM0001 locator. The tool is designated for crimping auxiliary contacts only, not power contacts, and is compatible with the specified environmental and mechanical requirements of the Mini SPEC Pak® series, including operating temperatures from -20°C to 105°C and 10,000 mating cycles.
6P Mini Spec Pak #20/24 AWG Crimp Tool
| Anderson Power Products | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | 1309G12 |
| Product Name | 6P Mini Spec Pak#20/24 AWG Crimp Tool |
| Tool Type | Crimper |