Silver-plated Powerpole 75 wire contacts designed for 6 AWG (13.3 mm²) wire with low mating force, rated for 80 amps at 600 volts and capable of 1,500 mating cycles. Compatible with SPEC Pak Mid Power shells and features a contact resistance of 0.200 milliohms on average. Operates within a temperature range of -40°C to 105°C.
Silver Plated Wire Contacts – Low Mating Force 6 AWG Also found in: /Powerpole® 75/SB 50
CONTACT, 6AWG, CRIMP; Product Range:Powerpole PP75 Series; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Max:6AWG; Contact Plating:-; For Use With:Anderson Powerpole PP75 Series Housing Connectors RoHS Compliant: Yes
PP75 SB50 CNT #6 LOW DETENT ROHS COMPLIANT: YES
| Anderson Power Products | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1307-BK | 1307-BK | 53H8426 | 63M4065 |
| Product Name | Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts | Contacts | Contact, 6Awg, Crimp; Product Range Anderson Power Products | Pp75 Sb50 Cnt #6 Low Detent Rohs Compliant Anderson Power Products |
| Mounting | Inline, Panel/Bulkhead |