Anderson Power Products Connector, Power; UL 94V-0; 0.437 in.; White 1300G5

Description
PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Voltage is 600 V continuous AC and DC operation. Wire size ranges from 6 AWG to 16 AWG.
Datasheet
Description
PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Voltage is 600 V continuous AC and DC operation. Wire size ranges from 6 AWG to 16 AWG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power; UL 94V-0; 0.437 in.; White - 70162006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; UL 94V-0; 0.437 in.; White
70162006
Connector, Power; UL 94V-0; 0.437 in.; White 70162006
PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Voltage is 600 V continuous AC and DC operation. Wire size ranges from 6 AWG to 16 AWG.

PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation

  • Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection
  • Colored modular housings is provides visual identification of proper mating connector
  • Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations
    It provide reliability, flexibility and safety installation and maintenance. Voltage is 600 V continuous AC and DC operation. Wire size ranges from 6 AWG to 16 AWG.
Supplier's Site
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 92B1209 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products
92B1209
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products 92B1209
PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:White RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1POS; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:White RoHS Compliant: Yes

Supplier's Site
Pp75-Conn-White Rohs Compliant Anderson Power Products - 72M5032 - Newark, An Avnet Company
Chicago, IL, United States
Pp75-Conn-White Rohs Compliant Anderson Power Products
72M5032
Pp75-Conn-White Rohs Compliant Anderson Power Products 72M5032
PP75-CONN-WHITE ROHS COMPLIANT: YES

PP75-CONN-WHITE ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1300G5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1300G5
Blade Type Power Connectors 1300G5
PP75-CONNECTOR WHITE

PP75-CONNECTOR WHITE

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 70162006 92B1209 72M5032 1300G5
Product Name Connector, Power; UL 94V-0; 0.437 in.; White Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products Pp75-Conn-White Rohs Compliant Anderson Power Products Blade Type Power Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details