CONN PLUG 1POS IN-LINE CRIMP
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes
PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation
PP75-CONNECTOR BLACK
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2243-1300G4-KIT-ND | 29C5321 | 08AK8729 | 70162291 | 1300G4 |
| Product Name | Blade Type Power Connector Assemblies | Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products | Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products | Connector, Power; UL 94V-0; 0.437 in.; Black | Blade Type Power Connectors |
| Mounting | Free Hanging (In-Line) | Cable Mount | Cable Mount | Free Hanging (In-Line) |