Anderson Power Products Power Connectors 1300G3

Description
PP75 CONN RED
Request a Quote Datasheet
Description
PP75 CONN RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1300G3
Power Connectors 1300G3
PP75 CONN RED

PP75 CONN RED

Buy Now
Connector, Power; UL 94V-0; 0.437 in.; Red - 70162290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Power; UL 94V-0; 0.437 in.; Red
70162290
Connector, Power; UL 94V-0; 0.437 in.; Red 70162290
PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnec tion Colored modular housings is provides visual identification of proper mating connector Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations It provide reliability, flexibility and safety installation and maintenance. Voltage is 600 V continuous AC and DC operation. Wire size ranges from 6 AWG to 16 AWG.

PP75 Powerpole® Power Connector, 0.437 in. (Max.) Dia. Wire Insulation

  • Flat wiping contact system is minimal contact resistance at high current, wiping action cleans contact surface during connection⁄disconnection
  • Colored modular housings is provides visual identification of proper mating connector
  • Molded-in dovetails secures individual connectors into "keyed" assemblies which prevents misconnection with similar configurations
    It provide reliability, flexibility and safety installation and maintenance. Voltage is 600 V continuous AC and DC operation. Wire size ranges from 6 AWG to 16 AWG.
Supplier's Site
Plug And Socket Connector Housing; Product Range Anderson Power Products - 29C5320 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Anderson Power Products
29C5320
Plug And Socket Connector Housing; Product Range Anderson Power Products 29C5320
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount; Colour:Red RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8728 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8728
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8728
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1300G3 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1300G3
Blade Type Power Connectors 1300G3
PP75-CONNECTOR RED

PP75-CONNECTOR RED

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1300G3 70162290 29C5320 08AK8728 1300G3
Product Name Power Connectors Connector, Power; UL 94V-0; 0.437 in.; Red Plug And Socket Connector Housing; Product Range Anderson Power Products Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data