Anderson Power Products Power Connectors 1300

Description
PP75-CONN-BLUE
Request a Quote Datasheet
Description
PP75-CONN-BLUE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
1300
Power Connectors 1300
PP75-CONN-BLUE

PP75-CONN-BLUE

Buy Now
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-1300-KIT-ND
Blade Type Power Connector Assemblies 2243-1300-KIT-ND
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5319 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5319
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5319
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP75 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Pp75 Conn Blue Rohs Compliant Anderson Power Products - 72M5028 - Newark, An Avnet Company
Chicago, IL, United States
Pp75 Conn Blue Rohs Compliant Anderson Power Products
72M5028
Pp75 Conn Blue Rohs Compliant Anderson Power Products 72M5028
PP75 CONN BLUE ROHS COMPLIANT: YES

PP75 CONN BLUE ROHS COMPLIANT: YES

Supplier's Site
connector, power pole, 75 amp, housing and contact, blue, #6 AWG - 70162104 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector, power pole, 75 amp, housing and contact, blue, #6 AWG
70162104
connector, power pole, 75 amp, housing and contact, blue, #6 AWG 70162104
connector, power pole, 75 amp, housing and contact, blue, #6 AWG

connector, power pole, 75 amp, housing and contact, blue, #6 AWG

Supplier's Site
Shenzhen, China
Blade Type Power Connectors
1300
Blade Type Power Connectors 1300
PP75-CONNECTOR BLUE

PP75-CONNECTOR BLUE

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1300 2243-1300-KIT-ND 29C5319 72M5028 70162104 1300
Product Name Power Connectors Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp75 Conn Blue Rohs Compliant Anderson Power Products connector, power pole, 75 amp, housing and contact, blue, #6 AWG Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data