Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
ANDERSON POWER PRODUCTS
116132P1 -- 8AWG (10MM²) FLANGED PIN CONTACT
Anderson Power Products
8AWG (10mm²) Flanged Pin Contact
116132P1
Description
8AWG (10mm²) Flanged Pin Contact
Anderson Power Products
Done
Request a Quote
Email Supplier
Datasheet
Description
8AWG (10mm²) Flanged Pin Contact
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Anderson Power Products
Sterling, MA, United States
8AWG (10mm²) Flanged Pin Contact
116132P1
8AWG (10mm²) Flanged Pin Contact
116132P1
8AWG (10mm²) Flanged Pin Contact
8AWG (10mm²) Flanged Pin Contact
Supplier's Site
Datasheet
Technical Specifications
Anderson Power Products
Product Category
Electrical Connectors
Product Number
116132P1
Product Name
8AWG (10mm²) Flanged Pin Contact
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Power Drawer ® , 35 amp Pin Housing 12/20 AWG
035LDAP
View Details
3
suppliers
Anderson Power Products
Contacts
114360G1
View Details
2
suppliers
Anderson Power Products
Die Set For 6Awg Class K & M Rohs Compliant Anderson Power Products
1322G9
View Details
Anderson Power Products
Power Connectors
114916P1
View Details
3
suppliers