Powerpole™ Pak 7-8 Position Hardware and Cable Clamp includes a straight slot screw head type, bundled cable clamp, two screws, and three retaining pins for securing 7-8 pole configurations. It is designed for use with Powerpole™ wire connectors and accommodates cables with a maximum outer diameter of 20.3 mm². The clamp and hardware are sold separately from shells, housings, and contacts.
Powerpole® Pak 7-8 Position Hardware and Cable Clamp Straight Slot Screw Head Type, Bundled Cable
| Anderson Power Products | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | 115G3 |
| Product Name | Powerpole ® Pak 7-8 Position Hardware and Cable Clamp |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |