The 115G3-BK is a cable clamp and hardware pack for 7 to 8 pole Powerpole™ plug shells, including two cable clamp halves, two screws, and three retaining pins. It is designed for use with the 1460G23 plug shell and accommodates up to a 6-conductor 10 AWG cable with a maximum outer diameter of 0.80 inches. The clamp has a straight slot screw head type and is compatible with bundled cables.
Powerpole® Pak 7-8 Position Hardware and Cable Clamp Straight Slot Screw Head Type, Bundled Cable
| Anderson Power Products | |
|---|---|
| Product Category | Cable Clamps |
| Product Number | 115G3-BK |
| Product Name | Powerpole ® Pak 7-8 Position Hardware and Cable Clamp |
| Operating Temperature | -20 to 105 C (-4 to 221 F) |