The 114916P3 is a wire sealing grommet for the SPEC Pak® Mini PL series, designed for wire outer diameters of 2.5 to 3.2 mm (0.100 to 0.130 inches) and colored tan. It is used with SK7-019M03 female panel mount connectors to provide splash resistance in the unmated condition. The grommet is made of EPDM material and meets the UL 94 V-0 flammability rating. It is rated for operation from -20 to 105°C. Each grommet is sold in minimum quantities of 50.
SPEC Pak® Wire Sealing Grommets (Required for IP68 Sealing) 16 - 14 - wire OD 0.100 - 0.130 ( 2.5 mm - 3.2mm) Tan Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | 114916P3 |
| Product Name | SPEC Pak ® 3 Position Mini Wire Sealing Grommet Tan, Standard |