The 114916P2 is a yellow wire sealing grommet designed for use with SPEC Pak® Mini PL connectors, rated for wire outer diameters of 1.9 to 2.4 mm (0.075 to 0.090 in). It is an optional accessory for splash resistance in the unmated condition when used with SK7-019M03 female panel mount connectors, and is not required for IP68 sealing, which necessitates a sealing gland. The grommet is made of EPDM material and operates within the temperature range of -20 to 105°C. Minimum order quantity is 50 units.
SPEC Pak® Wire Sealing Grommets (Required for IP68 Sealing) 20 - 16 - wire OD 0.073 - 0.090 ( 1.86 mm - 2.4mm) Yellow Also found in: /SPEC Pak Mini 3/SPEC Pak Mini 3 PL
| Anderson Power Products | |
|---|---|
| Product Category | Grommets |
| Product Number | 114916P2 |
| Product Name | SPEC Pak ® 3 Position Mini Wire Sealing Grommet Yellow, Standard |