Anderson Power Products Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm 114555P3

Description
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.
Request a Quote
Description
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCB mounting staples are soldered into place to secure Powerpole™ 15/45 series housings in a horizontal configuration on a board, reducing strain on solder joints during mating and unmating. The 114555P3 is a 1×3 short staple with a length of 22.5 mm and a width of 7.0 mm.

Datasheet Summary
Powered by GS/AI

PCB mounting staples are soldered into place to secure Powerpole™ 15/45 series housings in a horizontal configuration on a board, reducing strain on solder joints during mating and unmating. The 114555P3 is a 1×3 short staple with a length of 22.5 mm and a width of 7.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm - 114555P3 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm
114555P3
Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm 114555P3
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.

PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.

Supplier's Site Datasheet
Blade Type Power Connector Accessories - 2243-114555P3-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
2243-114555P3-ND
Blade Type Power Connector Accessories 2243-114555P3-ND
Connector Mounting Staples, Short For Powerpole® 15, 30, 45 Series

Connector Mounting Staples, Short For Powerpole® 15, 30, 45 Series

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
114555P3
Power Connectors 114555P3
PP STAPLE 1 X 3

PP STAPLE 1 X 3

Buy Now

Technical Specifications

  Anderson Power Products DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 114555P3 2243-114555P3-ND 114555P3
Product Name Powerpole ® 15-45 PCB Mounting Staples 1×3 Short 22.5mm Blade Type Power Connector Accessories Power Connectors
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 350 Silver Plated Busbar Contacts Lock Nut 3/8-16 - 110g73 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details
Power Connectors - 113715P4 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers