Anderson Power Products Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm 114555P10

Description
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.
Request a Quote
Description
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PCB mounting staples are soldered into place to secure Powerpole® 15/45 series housings in a horizontal configuration to the board, reducing strain on solder joints during mating and unmating. The 114555P10 is a 2x1 short staple with a height of 0.79 inches (20.0 mm), a width of 0.28 inches (7.0 mm), and a length of 12.0 mm.

Datasheet Summary
Powered by GS/AI

PCB mounting staples are soldered into place to secure Powerpole® 15/45 series housings in a horizontal configuration to the board, reducing strain on solder joints during mating and unmating. The 114555P10 is a 2x1 short staple with a height of 0.79 inches (20.0 mm), a width of 0.28 inches (7.0 mm), and a length of 12.0 mm.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm
114555P10
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm 114555P10
PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.

PCB staples are soldered into place to secure Powerpole® 15-45 series housingsin a horizontal configuration to the board. Reduce strain on soldering joints duringmating and unmating.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Power Connectors
114555P10
Power Connectors 114555P10
PP15/45 2 X 1 STAPLE SHORT

PP15/45 2 X 1 STAPLE SHORT

Buy Now
Blade Type Power Connector Accessories - 2243-114555P10-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Accessories
2243-114555P10-ND
Blade Type Power Connector Accessories 2243-114555P10-ND
Connector Mounting Staples, Short For Powerpole® 15, 30, 45 Series

Connector Mounting Staples, Short For Powerpole® 15, 30, 45 Series

Buy Now Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 114555P10 114555P10 2243-114555P10-ND
Product Name Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm Power Connectors Blade Type Power Connector Accessories
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5348 - Newark, An Avnet Company
Specs
Termination Crimp
Mounting Cable Mount
View Details
3 suppliers
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
SBE ® 320 / SBX ® 350/ SB ® 350 Hardware Bag - 106G6 - Anderson Power Products
Specs
Current Rating 500.0 amps
View Details