Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GROMMETS
ANDERSON POWER PRODUCTS
114411P1 -- POWERPOLE ® 75 STRAIN RELIEF GROMMETS #8 AWG
Anderson Power Products
Powerpole ® 75 Strain Relief Grommets #8 AWG
114411P1
Description
Powerpole® 75 Strain Relief Grommet 8 Awg
Anderson Power Products
Done
Request a Quote
Email Supplier
Datasheet
Description
Powerpole® 75 Strain Relief Grommet 8 Awg
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Anderson Power Products
Sterling, MA, United States
Powerpole ® 75 Strain Relief Grommets #8 AWG
114411P1
Powerpole ® 75 Strain Relief Grommets #8 AWG
114411P1
Powerpole® 75 Strain Relief Grommet 8 Awg
Powerpole® 75 Strain Relief Grommet 8 Awg
Supplier's Site
Datasheet
Technical Specifications
Anderson Power Products
Product Category
Grommets
Product Number
114411P1
Product Name
Powerpole ® 75 Strain Relief Grommets #8 AWG
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
Bushings, Grommets
5693-BK
View Details
Anderson Power Products
IBC 320 IP68 Sealing Grommet (17.0-18.0mm Power, 10.5-11.5mm Signal)
IBC320-170-105
View Details
Anderson Power Products
IBC 320 IP68 Sealing Grommet (17.0-18.0mm Power, 8.5-9.5mm Signal)
IBC320-170-85
View Details
Anderson Power Products
Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power, .41-.44″ (10.41-11.18mm) ” Signal
J-240-410
Specs
Inside Diameter
0.4402 inch (11.18 mm)
View Details