Anderson Power Products Blade Type Power Connector Contacts 113920P1

Description
Blade Contact 10 AWG Crimp Female Blade Socket Tin
Request a Quote Datasheet
Description
Blade Contact 10 AWG Crimp Female Blade Socket Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Contacts
2243-113920P1-ND
Blade Type Power Connector Contacts 2243-113920P1-ND
Blade Contact 10 AWG Crimp Female Blade Socket Tin

Blade Contact 10 AWG Crimp Female Blade Socket Tin

Buy Now Datasheet
Swedesboro, NJ, United States
Contacts
113920P1
Contacts 113920P1
SOC.CONT.MF/BL #10,TIN

SOC.CONT.MF/BL #10,TIN

Buy Now
Pp30 Cnt Skt Gnd Bulk Rohs Compliant Anderson Power Products - 63M4029 - Newark, An Avnet Company
Chicago, IL, United States
Pp30 Cnt Skt Gnd Bulk Rohs Compliant Anderson Power Products
63M4029
Pp30 Cnt Skt Gnd Bulk Rohs Compliant Anderson Power Products 63M4029
PP30 CNT SKT GND BULK ROHS COMPLIANT: YES

PP30 CNT SKT GND BULK ROHS COMPLIANT: YES

Supplier's Site
Soc.cont.mf/bl #10,tin Rohs Compliant Anderson Power Products - 53H8387 - Newark, An Avnet Company
Chicago, IL, United States
Soc.cont.mf/bl #10,tin Rohs Compliant Anderson Power Products
53H8387
Soc.cont.mf/bl #10,tin Rohs Compliant Anderson Power Products 53H8387
SOC.CONT.MF/BL #10,TIN ROHS COMPLIANT: YES

SOC.CONT.MF/BL #10,TIN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-113920P1-ND 113920P1 63M4029
Product Name Blade Type Power Connector Contacts Contacts Pp30 Cnt Skt Gnd Bulk Rohs Compliant Anderson Power Products
Contact Size (AWG) 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details