Anderson Power Products Power Drawer ® 35 Housing Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20 035LDCP

Description
Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20
Request a Quote
Description
Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 035LDCP is a pin housing for the Anderson Power Products Power Drawer® series, designed for mixed power and signal applications in equipment such as rectifiers and telecommunications systems. It accepts 0 #12, 8 #16, and 21 #20 AWG contacts. The housing dimensions are 82.8 mm (A) × 76.2 mm (B) × 33.9 mm (C) × 21.8 mm (D) × 10.2 mm (E) × 6.4 mm (F) × 12.4 mm (G) × 28.7 mm (H) × 10.2 mm (I) × 22.6 mm (J). It has a voltage rating of 600 V AC/DC, operates from -40°C to 125°C, and supports 250 mating cycles. The insulator material is PBT UL94 V-0. The connector features integral guide pins for alignment during blind mating and first-mate/last-mate capability for grounding before signal connection.

Datasheet Summary
Powered by GS/AI

The 035LDCP is a pin housing for the Anderson Power Products Power Drawer® series, designed for mixed power and signal applications in equipment such as rectifiers and telecommunications systems. It accepts 0 #12, 8 #16, and 21 #20 AWG contacts. The housing dimensions are 82.8 mm (A) × 76.2 mm (B) × 33.9 mm (C) × 21.8 mm (D) × 10.2 mm (E) × 6.4 mm (F) × 12.4 mm (G) × 28.7 mm (H) × 10.2 mm (I) × 22.6 mm (J). It has a voltage rating of 600 V AC/DC, operates from -40°C to 125°C, and supports 250 mating cycles. The insulator material is PBT UL94 V-0. The connector features integral guide pins for alignment during blind mating and first-mate/last-mate capability for grounding before signal connection.

Suppliers

Company
Product
Description
Supplier Links
Power Drawer ® 35 Housing Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20 - 035LDCP - Anderson Power Products
Sterling, MA, United States
Power Drawer ® 35 Housing Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20
035LDCP
Power Drawer ® 35 Housing Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20 035LDCP
Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20

Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20

Supplier's Site Datasheet
Power Drawer Hsg.low.draw.pin #16/20/16 Rohs Compliant Anderson Power Products - 28K5814 - Newark, An Avnet Company
Chicago, IL, United States
Power Drawer Hsg.low.draw.pin #16/20/16 Rohs Compliant Anderson Power Products
28K5814
Power Drawer Hsg.low.draw.pin #16/20/16 Rohs Compliant Anderson Power Products 28K5814
POWER DRAWER HSG.LOW.DRAW.PIN #16/20/16 ROHS COMPLIANT: YES

POWER DRAWER HSG.LOW.DRAW.PIN #16/20/16 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Anderson Power Products Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 035LDCP 28K5814
Product Name Power Drawer ® 35 Housing Pin Gendered, AWG contacts: 0 #12, 8 #16, 21 #20 Power Drawer Hsg.low.draw.pin #16/20/16 Rohs Compliant Anderson Power Products
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1339G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
SB ® 50/Powerpole ® 75 Die Set #10 AWG - 1388G7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Power Connectors - 1300 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers