The 035LDAS is a socket housing for the Anderson Power Products Power Drawer® connector series, designed for mixed power and signal applications in rectifiers, computers, and telecommunications equipment. It accommodates 8 #12 AWG and 21 #20 AWG contacts, with a voltage rating of 600 V AC/DC and a current rating of 35 A for #12 AWG contacts. The housing is made of PBT UL94 V-0 material, operates from -40°C to 125°C, and includes integral guide pins for alignment during blind mating. Its dimensions are 82.8 mm × 76.2 mm × 33.9 mm × 21.8 mm × 10.2 mm for A through E, with additional features including first-mate and last-mate capability for ground and power circuits before signal circuits engage.
Socket Gendered, AWG contacts: 8 #12, 0 #16, 21 #20
POWER DRAWER HSG LOW DRAW SKT ROHS COMPLIANT: YES
POWER DRAWER HSG.LOW.DRAW.SOC.#12
| Anderson Power Products | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 035LDAS | 63M3653 |
| Product Name | Power Drawer ® , 35 amp, Socket Housing 12/20 AWG | Power Drawer Hsg Low Draw Skt Rohs Compliant Anderson Power Products |