ELD-511SURWA/S530-A2 -- THROUGH-HOLE DUAL DIGIT DISPLAY
IDEA, Inc.
Through-Hole Dual Digit Display
ELD-511SURWA/S530-A2
Technical Specifications
|
Product Category
|
Digital LED Displays |
|
Product Number
|
ELD-511SURWA/S530-A2 |
|
Product Name
|
Through-Hole Dual Digit Display |
|
Display Type
|
Segmented
|
|
Character Type
|
Numeric
|
|
Common
|
Common Cathode
|
|
LED Color
|
Red
|
|
Face & Segment Colors
|
Gray
|
Unlock Full Specs
to access all available technical data
Similar Products
Width
20 mm (0.7874 inch)
Height
18 mm (0.7087 inch)
Depth
38 mm (1.5 inch)
View Details
XJCSENSOR Technology Co., Ltd.
Display Type
Segmented
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Display Type
Segmented
Character Type
Numeric
LED Color
Red
View Details
Character Type
Numeric
Character Height
102 mm (4 inch)
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details