Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PROGRAMMABLE LOGIC CONTROLLERS (PLC)
ICP DAS USA, INC.
M-7080B -- CONTROLLERS - PLC MODULES
ICP DAS USA, Inc.
Controllers - PLC Modules
M-7080B
Description
Input, Output (I/O) Module DIN Rail 24 ~ 30VDC
Quarktwin Technology Ltd.
Done
Description
Input, Output (I/O) Module DIN Rail 24 ~ 30VDC
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - PLC Modules
M-7080B
Controllers - PLC Modules
M-7080B
Input, Output (I/O) Module DIN Rail 24 ~ 30VDC
Input, Output (I/O) Module DIN Rail 24 ~ 30VDC
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Programmable Logic Controllers (PLC)
Product Number
M-7080B
Product Name
Controllers - PLC Modules
Mounting Options
DIN Rail
Unlock Full Specs
to access all available technical data
Similar Products
Exsenco, LLC
IRDS-GY Controller
Specs
Input
Probe
Programming Options
Computer Programmable
Total Points
32
View Details
BARTEC
MPCnet
mpcnet
Specs
Operating Temperature
0 to 60 F (-18 to 16 C)
View Details
RS Components, Ltd.
PLCs - Programmable Logic Controllers
2768651
Specs
Input
Analog Input; Analogue, Digital
Output
Relay Output; Relay
Agency Approval
RoHS Certified
View Details
Finder S.p.A. con unico socio
Type 8A.26 - OPTA expansion analog version
8A2690240600
Specs
Program Languages
Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power
24VDC
Agency Approval
CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details