ICP DAS USA, Inc. Power Supply DIN-KA52F

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 3 POLE AC INLET, 100-250 VAC INPUT, 50/60 HZ, LEAKAGE CURRENT: 0.75 MA/240 VAC, 24 VDC OUTPUT, 1.04 AMP, 25 WATT, SHORT CIRC/OV-LOAD/OVER-VO LT PROTECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 3 POLE AC INLET, 100-250 VAC INPUT, 50/60 HZ, LEAKAGE CURRENT: 0.75 MA/240 VAC, 24 VDC OUTPUT, 1.04 AMP, 25 WATT, SHORT CIRC/OV-LOAD/OVER-VO LT PROTECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 1041676 - Radwell International
Willingboro, NJ, United States
Power Supply
1041676
Power Supply 1041676
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 3 POLE AC INLET, 100-250 VAC INPUT, 50/60 HZ, LEAKAGE CURRENT: 0.75 MA/240 VAC, 24 VDC OUTPUT, 1.04 AMP, 25 WATT, SHORT CIRC/OV-LOAD/OVER-VO LT PROTECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 3 POLE AC INLET, 100-250 VAC INPUT, 50/60 HZ, LEAKAGE CURRENT: 0.75 MA/240 VAC, 24 VDC OUTPUT, 1.04 AMP, 25 WATT, SHORT CIRC/OV-LOAD/OVER-VOLT PROTECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
POWER SUPPLY,DIN RAIL MOUNT, 24VDC/1 A OUTPUT - 70039263 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,DIN RAIL MOUNT, 24VDC/1 A OUTPUT
70039263
POWER SUPPLY,DIN RAIL MOUNT, 24VDC/1 A OUTPUT 70039263
Robust and Compact Easy-to-Install with DIN-Rail Mount Industrial Operating Temperature: 0 to +70°C Industrial Storage Temperature: –20 to +80°C

  • Robust and Compact
  • Easy-to-Install with DIN-Rail Mount
  • Industrial Operating Temperature: 0 to +70°C
  • Industrial Storage Temperature: –20 to +80°C
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1041676 70039263
Product Name Power Supply POWER SUPPLY,DIN RAIL MOUNT, 24VDC/1 A OUTPUT
AC Output Voltage 250.0 to 240.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Type DC Power Supply
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

160W Desktop Power Supply, Single Output - QADA-160 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 48.0 volts
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details