icotek GmbH Cable Grommets QT 5

Description
Cable grommet
Request a Quote
Description
Cable grommet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2836502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2836502
Cable Grommets 2836502
Cable grommet

Cable grommet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2836502
Product Name Cable Grommets
Inside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details
Cable Grommets - 1366812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.1181 inch (3 mm)
Groove Width 0.0787 inch (2 mm)
View Details
Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details