icotek GmbH Punch Driver Set PRO 16-32

Description
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF, L: 130 mm 1 spacer 1 tube lubricant 1 HSS co-pilot drill (multi step drill) 1 each knockout punch M16 | M20 | M25 | M32 1 High quality foamed plastic storage case
Description
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF, L: 130 mm 1 spacer 1 tube lubricant 1 HSS co-pilot drill (multi step drill) 1 each knockout punch M16 | M20 | M25 | M32 1 High quality foamed plastic storage case

Suppliers

Company
Product
Description
Supplier Links
Punch Driver Set - PRO 16-32 - icotek GmbH
Eschach, Germany
Punch Driver Set
PRO 16-32
Punch Driver Set PRO 16-32
The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of Delivery: 1 hand hydraulic punch driver (weight: 4.4 lb) 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm 1 draw stud 3/4" UNF, L: 130 mm 1 spacer 1 tube lubricant 1 HSS co-pilot drill (multi step drill) 1 each knockout punch M16 | M20 | M25 | M32 1 High quality foamed plastic storage case

The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless VA steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (VA: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. Knockout punches for metric cut-outs M16, M20, M25 and M32 are included.

The punch driver can be used with all icotek punches and also with punches of other manufacturers.

Scope of Delivery:

  • 1 hand hydraulic punch driver (weight: 4.4 lb)
  • 1 draw stud 3/8" UNF to 3/4" UNF, L: 110 mm
  • 1 draw stud 3/4" UNF, L: 130 mm
  • 1 spacer
  • 1 tube lubricant
  • 1 HSS co-pilot drill (multi step drill)
  • 1 each knockout punch M16 | M20 | M25 | M32
  • 1 High quality foamed plastic storage case
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Hand Tools
Product Number PRO 16-32
Product Name Punch Driver Set
Unlock Full Specs
to access all available technical data

Similar Products