icotek GmbH Cable Grommets KT 4/6

Description
Cable grommet small 4xø6mm
Request a Quote
Description
Cable grommet small 4xø6mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2837606 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2837606
Cable Grommets 2837606
Cable grommet small 4xø6mm

Cable grommet small 4xø6mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2837606
Product Name Cable Grommets
Material Other; Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details