icotek GmbH Cable Grommets KT 4/2

Description
Cable grommet small 4xø2mm
Request a Quote
Description
Cable grommet small 4xø2mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 2844651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
2844651
Cable Grommets 2844651
Cable grommet small 4xø2mm

Cable grommet small 4xø2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 2844651
Product Name Cable Grommets
Groove Width 34.96 inch (888 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details