icotek GmbH Conduit Bulkhead Fitting CONFIX FWS

Description
The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system is therefore very easy to handle. The available colors are gray (RAL 7011) and black (RAL 9005). CONFIX FWS-A with metric internal thread M16 to M50 CONFIX FWS-B with a grooved conduit clip for types with sizes NW 12, 17, 23, 29, 37 and 50 Advantages Fixed cover Fast and easy installation Functional design Protection class IP54
Description
The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system is therefore very easy to handle. The available colors are gray (RAL 7011) and black (RAL 9005). CONFIX FWS-A with metric internal thread M16 to M50 CONFIX FWS-B with a grooved conduit clip for types with sizes NW 12, 17, 23, 29, 37 and 50 Advantages Fixed cover Fast and easy installation Functional design Protection class IP54

Suppliers

Company
Product
Description
Supplier Links
Conduit Bulkhead Fitting - CONFIX FWS - icotek GmbH
Eschach, Germany
Conduit Bulkhead Fitting
CONFIX FWS
Conduit Bulkhead Fitting CONFIX FWS
The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system is therefore very easy to handle. The available colors are gray (RAL 7011) and black (RAL 9005). CONFIX FWS-A with metric internal thread M16 to M50 CONFIX FWS-B with a grooved conduit clip for types with sizes NW 12, 17, 23, 29, 37 and 50 Advantages Fixed cover Fast and easy installation Functional design Protection class IP54

The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The system is therefore very easy to handle. The available colors are gray (RAL 7011) and black (RAL 9005).

  • CONFIX FWS-A with metric internal thread M16 to M50
  • CONFIX FWS-B with a grooved conduit clip for types with sizes NW 12, 17, 23, 29, 37 and 50

Advantages

  • Fixed cover
  • Fast and easy installation
  • Functional design
  • Protection class IP54
Supplier's Site

Technical Specifications

  icotek GmbH
Product Category Conduit Fittings
Product Number CONFIX FWS
Product Name Conduit Bulkhead Fitting
Fitting Type Bulkhead; Elbow; Flange
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 601754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material PVC & CPVC; Pvc
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details