icotek Corp EMC-KT | EMC Cable Grommets- for Shield Diameters 2 - 33 mm 99466

Description
The cable grommets type EMC-KT are made of a very conductive elastomer. Thus, disturbances are dissipated from the cable shield directly via the grommet, the frame and the flat gasket. This ensures full-area protection against field-bound interference! Suitable for: EMC-KEL-U cable entry frames EMC-KEL-DS cable entry frames EMC-KVT-DS cable glands The model range EMC-KT small is designed for cable diameters from 2 to 16 mm. Cable grommets EMC-KT large accept a wide range of cable diameters from 13 to 33 mm. When using double or quadruple grommets the cable density of EMC cable entry frames and cable glands can be greatly increased. When installing the small grommets in multiple rows, the flat sides should be facing each other. Advantages & Benefits Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
The cable grommets type EMC-KT are made of a very conductive elastomer. Thus, disturbances are dissipated from the cable shield directly via the grommet, the frame and the flat gasket. This ensures full-area protection against field-bound interference! Suitable for: EMC-KEL-U cable entry frames EMC-KEL-DS cable entry frames EMC-KVT-DS cable glands The model range EMC-KT small is designed for cable diameters from 2 to 16 mm. Cable grommets EMC-KT large accept a wide range of cable diameters from 13 to 33 mm. When using double or quadruple grommets the cable density of EMC cable entry frames and cable glands can be greatly increased. When installing the small grommets in multiple rows, the flat sides should be facing each other. Advantages & Benefits Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC-KT | EMC Cable Grommets- for Shield Diameters 2 - 33 mm - 99466 - icotek Corp
Chicago, IL, United States
EMC-KT | EMC Cable Grommets- for Shield Diameters 2 - 33 mm
99466
EMC-KT | EMC Cable Grommets- for Shield Diameters 2 - 33 mm 99466
The cable grommets type EMC-KT are made of a very conductive elastomer. Thus, disturbances are dissipated from the cable shield directly via the grommet, the frame and the flat gasket. This ensures full-area protection against field-bound interference! Suitable for: EMC-KEL-U cable entry frames EMC-KEL-DS cable entry frames EMC-KVT-DS cable glands The model range EMC-KT small is designed for cable diameters from 2 to 16 mm. Cable grommets EMC-KT large accept a wide range of cable diameters from 13 to 33 mm. When using double or quadruple grommets the cable density of EMC cable entry frames and cable glands can be greatly increased. When installing the small grommets in multiple rows, the flat sides should be facing each other. Advantages & Benefits Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

The cable grommets type EMC-KT are made of a very conductive elastomer. Thus, disturbances are dissipated from the cable shield directly via the grommet, the frame and the flat gasket. This ensures full-area protection against field-bound interference!

Suitable for:

  • EMC-KEL-U cable entry frames
  • EMC-KEL-DS cable entry frames
  • EMC-KVT-DS cable glands

The model range EMC-KT small is designed for cable diameters from 2 to 16 mm. Cable grommets EMC-KT large accept a wide range of cable diameters from 13 to 33 mm.

When using double or quadruple grommets the cable density of EMC cable entry frames and cable glands can be greatly increased.

When installing the small grommets in multiple rows, the flat sides should be facing each other.


Advantages & Benefits

  • Contacting the cable shield over 360°
  • EMC grommets made entirely from conductive elastomer
  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 99466
Product Name EMC-KT | EMC Cable Grommets- for Shield Diameters 2 - 33 mm
Shape Square / Rectangular
Inside Diameter 0.3937 inch (10 mm)
Outside Diameter 0.8268 inch (21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommet - 752 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.6250 inch (15.87 mm)
View Details
3 suppliers
Rubber Grommets - AN931-16-30 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Cable Grommets - 117761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details