icotek Corp EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 99431

Description
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees. The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet
Description
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees. The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 - 99431 - icotek Corp
Chicago, IL, United States
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55
99431
EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55 99431
The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface. The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees. The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut. Advantages & Benefits Both conducted and field-bound disturbances can be reliably diverted Scratch-resistant surface Contacting the cable shield over 360° EMC grommets made entirely from conductive elastomer Very good dissipation values Very good shielding effect with regard to EMC tightness

The split cable gland EMC-KVT-DS is based on the standard icotek KVT product. However, the EMC-KVT-DS has been metallized (galvanize coated) to create a conductive surface.

The first cable grommet (KT) is used for strain relief and cable sealing on the cable jacket. The second grommet (EMC-KT) contacts the cable shield at a full 360 degrees.

The conductive flat gasket included in the scope of delivery makes contact between the cable gland and the conductive housing wall. The EMC-KVT-DS can thus be fixed using a plastic lock nut. Alternatively, an additional contact to the metal wall can be made using a special EMC lock nut.


Advantages & Benefits

  • Both conducted and field-bound disturbances can be reliably diverted
  • Scratch-resistant surface
  • Contacting the cable shield over 360°
  • EMC grommets made entirely from conductive elastomer
  • Very good dissipation values
  • Very good shielding effect with regard to EMC tightness
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 99431
Product Name EMC-KVT-DS | Split EMC Cable Gland- for Shielding Cables with Connectors, Thread Size M32/M63 / IP55
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details