icotek Corp IFPS Fire Penetration Seals- acc. to EN 45545-3, Single 99312

Description
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals. Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing. Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive
Datasheet
Description
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals. Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing. Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IFPS Fire Penetration Seals- acc. to EN 45545-3, Single - 99312 - icotek Corp
Chicago, IL, United States
IFPS Fire Penetration Seals- acc. to EN 45545-3, Single
99312
IFPS Fire Penetration Seals- acc. to EN 45545-3, Single 99312
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals. Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing. Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive

Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1).

The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period.

Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals.

Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing.

Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive

Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99312
Product Name IFPS Fire Penetration Seals- acc. to EN 45545-3, Single
Application Fire Protection; Industrial; Railway
Unlock Full Specs
to access all available technical data

Similar Products

8 Port, Modular, Coaxial, Earthed Entrance Panel - 8PEEP-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 - 43516 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP64; UL Type 12
Number of Cables 19
Diameter 0.48 inch (12 mm)
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details