icotek Corp IFPS Fire Penetration Seals- acc. to EN 45545-3, Single 99309

Description
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals. Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing. Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive
Datasheet
Description
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals. Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing. Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IFPS Fire Penetration Seals- acc. to EN 45545-3, Single - 99309 - icotek Corp
Chicago, IL, United States
IFPS Fire Penetration Seals- acc. to EN 45545-3, Single
99309
IFPS Fire Penetration Seals- acc. to EN 45545-3, Single 99309
Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals. Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing. Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive

Fire penetration seals for certified icotek BS cable entry components, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1).

The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period.

Based on the standards EN 45545-3 and EN 1363-1 icotek cable entry systems have been tested on "E45" and "EI30" in vertical alignment using mounted IFPS fire penetration seals. All tested products have been successfully certified using only one layer of fire penetration seals.

Furthermore, conventional cables instead of fire-resistant railroad cables have been used for the testing.

Also available: IFPS fire penetration seal stripe, 900 x 17 x 2.7 mm, self-adhesive

Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99309
Product Name IFPS Fire Penetration Seals- acc. to EN 45545-3, Single
Application Fire Protection; Industrial; Railway
Unlock Full Specs
to access all available technical data

Similar Products

KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42222 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 35
Diameter 1.38 inch (35 mm)
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details