icotek Corp KEL-DPU-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X* 99300.014

Description
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68 / UL type 12/4X* ratings. The KEL-DPU-BS is particularly characterized by its solid robust frame and the increased strain relief of the routed cables. The KEL-DPU 24-BS matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The assembly of the KEL-DPU-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. *4X for indoor use only Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 High stability, vibration resistant Fast and easy assembly High cable density, wide variety of grommets Hygienic design - free of dirt-collecting recesses
Datasheet
Description
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68 / UL type 12/4X* ratings. The KEL-DPU-BS is particularly characterized by its solid robust frame and the increased strain relief of the routed cables. The KEL-DPU 24-BS matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The assembly of the KEL-DPU-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. *4X for indoor use only Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 High stability, vibration resistant Fast and easy assembly High cable density, wide variety of grommets Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPU-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X* - 99300.014 - icotek Corp
Chicago, IL, United States
KEL-DPU-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X*
99300.014
KEL-DPU-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X* 99300.014
icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68 / UL type 12/4X* ratings. The KEL-DPU-BS is particularly characterized by its solid robust frame and the increased strain relief of the routed cables. The KEL-DPU 24-BS matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The assembly of the KEL-DPU-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. *4X for indoor use only Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 High stability, vibration resistant Fast and easy assembly High cable density, wide variety of grommets Hygienic design - free of dirt-collecting recesses

icotek cable entry plates with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1).

KEL-DPU-BS entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68 / UL type 12/4X* ratings. The KEL-DPU-BS is particularly characterized by its solid robust frame and the increased strain relief of the routed cables.

The KEL-DPU 24-BS matches exactly the cut-out dimensions of 24-pin standard industrial connectors.

The assembly of the KEL-DPU-BS with cables can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through.

The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire.

This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period.

*4X for indoor use only


Advantages & Benefits

  • Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373)
  • Only one fire penetration seal per cable entry component required
  • High classifications E45 / EI30
  • High stability, vibration resistant
  • Fast and easy assembly
  • High cable density, wide variety of grommets
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99300.014
Product Name KEL-DPU-BS Cable Entry Plates with Fire Penetration Seals (EN 45545-3)- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 17
Diameter 0.49 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL-FL Split Multi Cable Transit Frames- for Flat Cables and Prefabricated Round Cables / IP54 - 46145 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 13
Application Industrial
View Details