icotek Corp KEL-U-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP54 / UL Type 12 99300.003

Description
icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). Split cable entry system for routing cables with connectors providing an IP54 / UL type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-U-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-U-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Greatly increased cable density when using double or quadruple grommets Fast and easy assembly Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Perfect for routing D-Sub connectors
Datasheet
Description
icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). Split cable entry system for routing cables with connectors providing an IP54 / UL type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-U-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-U-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Greatly increased cable density when using double or quadruple grommets Fast and easy assembly Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Perfect for routing D-Sub connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-U-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP54 / UL Type 12 - 99300.003 - icotek Corp
Chicago, IL, United States
KEL-U-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP54 / UL Type 12
99300.003
KEL-U-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP54 / UL Type 12 99300.003
icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1). Split cable entry system for routing cables with connectors providing an IP54 / UL type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-U-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-U-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment. The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire. This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period. Advantages & Benefits Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373) Only one fire penetration seal per cable entry component required High classifications E45 / EI30 Greatly increased cable density when using double or quadruple grommets Fast and easy assembly Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape Perfect for routing D-Sub connectors

icotek cable entry frames with fire penetration seals, approved for use in railroad technology (meeting the standards EN 45545-2, EN 45545-3 and EN 1363-1).

Split cable entry system for routing cables with connectors providing an IP54 / UL type 12 rating. Routing, sealing and providing strain relief for cable diameters from 1 to 35 mm. The cable entry system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The KEL-U-BS frame matches exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-U-B-BS frame matches exactly the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row version KEL-E-BS is particularly suited for flat connectors. The small frame is ideal for applications with limited space. A flat rubber gasket is included in the shipment.

The intumescent (foaming) IFPS fire penetration seals which are mounted at the backside of the cable entry components consist of expandable graphite and increase their volume by a multiple in case of a fire.

This creates a barrier which prevents a penetration of flames and high heat from one room into another for the longest possible period.


Advantages & Benefits

  • Approved for use in railroad technology (EN 45545-2, EN 45545-3, EN 1363-1 and EN 61373)
  • Only one fire penetration seal per cable entry component required
  • High classifications E45 / EI30
  • Greatly increased cable density when using double or quadruple grommets
  • Fast and easy assembly
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
  • Perfect for routing D-Sub connectors
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 99300.003
Product Name KEL-U-BS Cable Entry Frames with Fire Penetration Seals (EN 45545-3)- for Cables with Connectors / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 40
Diameter 0.67 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details