icotek Corp Cover Plugs- for Cable Entry Frames & Plates 99142

Description
The openings at the fastening points of the cable entry frames can be closed with the cover plugs. There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series. The cover plugs can also be used with the products of the KEL-DPZ series. They are available in black and gray. When fastening from the rear using a threaded bushing, an opening is created at the front at the fastening points. These can be closed with the cover plugs A in black (Order No. 99142). When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200). The cover plugs can only be used for M5 DIN 912 screws. When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200) or cover plugs C in gray (order no. 99201). The cover plugs can only be used for M5 DIN 912 screws. Advantages & Benefits Simple closing of the openings at the fastening points of the KEL / KEL-DPZ Smooth finish on the frame surface No dirt recesses
Datasheet
Description
The openings at the fastening points of the cable entry frames can be closed with the cover plugs. There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series. The cover plugs can also be used with the products of the KEL-DPZ series. They are available in black and gray. When fastening from the rear using a threaded bushing, an opening is created at the front at the fastening points. These can be closed with the cover plugs A in black (Order No. 99142). When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200). The cover plugs can only be used for M5 DIN 912 screws. When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200) or cover plugs C in gray (order no. 99201). The cover plugs can only be used for M5 DIN 912 screws. Advantages & Benefits Simple closing of the openings at the fastening points of the KEL / KEL-DPZ Smooth finish on the frame surface No dirt recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover Plugs- for Cable Entry Frames & Plates - 99142 - icotek Corp
Chicago, IL, United States
Cover Plugs- for Cable Entry Frames & Plates
99142
Cover Plugs- for Cable Entry Frames & Plates 99142
The openings at the fastening points of the cable entry frames can be closed with the cover plugs. There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series. The cover plugs can also be used with the products of the KEL-DPZ series. They are available in black and gray. When fastening from the rear using a threaded bushing, an opening is created at the front at the fastening points. These can be closed with the cover plugs A in black (Order No. 99142). When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200). The cover plugs can only be used for M5 DIN 912 screws. When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200) or cover plugs C in gray (order no. 99201). The cover plugs can only be used for M5 DIN 912 screws. Advantages & Benefits Simple closing of the openings at the fastening points of the KEL / KEL-DPZ Smooth finish on the frame surface No dirt recesses

The openings at the fastening points of the cable entry frames can be closed with the cover plugs.

There are two versions: One version to cover the openings when using threaded bushings, one to cover the screws. The cover plugs can be used with the products of the KEL series.

The cover plugs can also be used with the products of the KEL-DPZ series. They are available in black and gray.

When fastening from the rear using a threaded bushing, an opening is created at the front at the fastening points. These can be closed with the cover plugs A in black (Order No. 99142).

When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200). The cover plugs can only be used for M5 DIN 912 screws.

When fastening from the front by means of screws, the openings at the screw heads can be closed with the cover plugs B in black (order no. 99200) or cover plugs C in gray (order no. 99201). The cover plugs can only be used for M5 DIN 912 screws.


Advantages & Benefits

  • Simple closing of the openings at the fastening points of the KEL / KEL-DPZ
  • Smooth finish on the frame surface
  • No dirt recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Plugs, Stoppers, and Inserts
Product Number 99142
Product Name Cover Plugs- for Cable Entry Frames & Plates
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 2.9-3.3
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Three Layer Septa - 76007 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Blanking plug - NPQH-P-S4-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details