icotek Corp DIN-RC rail cutter- for DIN TS35 rails & bus bars, with length stop 1000 mm 80190

Description
The DIN-RC cutter cuts various DIN TS35 rails with little effort and accurately. The cut is clean and free of burrs; there is no waste. The length stop with guiding device ensures that nothing slips while cutting and that the cut is always 90° at an exact angle. Thanks to the optimal power transmission of the cutting device, only little effort is required. The DIN-RC 1 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm The DIN-RC 2 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm DIN TS35 rails 15 x 5.5 mm Bus bars 10 x 3 mm Not suitable for stainless steel rails! Advantages & Benefits Cuts the most common TS35 DIN rails 35 x 7.5 mm, 35 x 15 mm and 15 x 5.5 mm as well as bus bars 10 x 3 mm Exact 90° cuts Burr-free cuts With length stop 1000 mm and guiding device
Datasheet
Description
The DIN-RC cutter cuts various DIN TS35 rails with little effort and accurately. The cut is clean and free of burrs; there is no waste. The length stop with guiding device ensures that nothing slips while cutting and that the cut is always 90° at an exact angle. Thanks to the optimal power transmission of the cutting device, only little effort is required. The DIN-RC 1 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm The DIN-RC 2 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm DIN TS35 rails 15 x 5.5 mm Bus bars 10 x 3 mm Not suitable for stainless steel rails! Advantages & Benefits Cuts the most common TS35 DIN rails 35 x 7.5 mm, 35 x 15 mm and 15 x 5.5 mm as well as bus bars 10 x 3 mm Exact 90° cuts Burr-free cuts With length stop 1000 mm and guiding device
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN-RC rail cutter- for DIN TS35 rails & bus bars, with length stop 1000 mm - 80190 - icotek Corp
Chicago, IL, United States
DIN-RC rail cutter- for DIN TS35 rails & bus bars, with length stop 1000 mm
80190
DIN-RC rail cutter- for DIN TS35 rails & bus bars, with length stop 1000 mm 80190
The DIN-RC cutter cuts various DIN TS35 rails with little effort and accurately. The cut is clean and free of burrs; there is no waste. The length stop with guiding device ensures that nothing slips while cutting and that the cut is always 90° at an exact angle. Thanks to the optimal power transmission of the cutting device, only little effort is required. The DIN-RC 1 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm The DIN-RC 2 is suitable for cutting: DIN TS35 rails 35 x 7.5 mm DIN TS35 rails 35 x 15 mm DIN TS35 rails 15 x 5.5 mm Bus bars 10 x 3 mm Not suitable for stainless steel rails! Advantages & Benefits Cuts the most common TS35 DIN rails 35 x 7.5 mm, 35 x 15 mm and 15 x 5.5 mm as well as bus bars 10 x 3 mm Exact 90° cuts Burr-free cuts With length stop 1000 mm and guiding device

The DIN-RC cutter cuts various DIN TS35 rails with little effort and accurately. The cut is clean and free of burrs; there is no waste.

The length stop with guiding device ensures that nothing slips while cutting and that the cut is always 90° at an exact angle. Thanks to the optimal power transmission of the cutting device, only little effort is required.

The DIN-RC 1 is suitable for cutting:

  • DIN TS35 rails 35 x 7.5 mm
  • DIN TS35 rails 35 x 15 mm

The DIN-RC 2 is suitable for cutting:

  • DIN TS35 rails 35 x 7.5 mm
  • DIN TS35 rails 35 x 15 mm
  • DIN TS35 rails 15 x 5.5 mm
  • Bus bars 10 x 3 mm

Not suitable for stainless steel rails!


Advantages & Benefits

  • Cuts the most common TS35 DIN rails 35 x 7.5 mm, 35 x 15 mm and 15 x 5.5 mm as well as bus bars 10 x 3 mm
  • Exact 90° cuts
  • Burr-free cuts
  • With length stop 1000 mm and guiding device
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Hand Tools
Product Number 80190
Product Name DIN-RC rail cutter- for DIN TS35 rails & bus bars, with length stop 1000 mm
Unlock Full Specs
to access all available technical data

Similar Products