The DIN-RC cutter cuts various DIN TS35 rails with little effort and accurately. The cut is clean and free of burrs; there is no waste.
The length stop with guiding device ensures that nothing slips while cutting and that the cut is always 90° at an exact angle. Thanks to the optimal power transmission of the cutting device, only little effort is required.
The DIN-RC 1 is suitable for cutting:
DIN TS35 rails 35 x 7.5 mm
DIN TS35 rails 35 x 15 mm
The DIN-RC 2 is suitable for cutting:
DIN TS35 rails 35 x 7.5 mm
DIN TS35 rails 35 x 15 mm
DIN TS35 rails 15 x 5.5 mm
Bus bars 10 x 3 mm
Advantages & Benefits
Cuts the most common TS35 DIN rails 35 x 7.5 mm, 35 x 15 mm and 15 x 5.5 mm as well as bus bars 10 x 3 mm
Exact 90° cuts
Burr-free cuts
With length stop 1000 mm and guiding device
The DIN-RC cutter cuts various DIN TS35 rails with little effort and accurately. The cut is clean and free of burrs; there is no waste.
The length stop with guiding device ensures that nothing slips while cutting and that the cut is always 90° at an exact angle. Thanks to the optimal power transmission of the cutting device, only little effort is required.
The DIN-RC 1 is suitable for cutting:
- DIN TS35 rails 35 x 7.5 mm
- DIN TS35 rails 35 x 15 mm
The DIN-RC 2 is suitable for cutting:
- DIN TS35 rails 35 x 7.5 mm
- DIN TS35 rails 35 x 15 mm
- DIN TS35 rails 15 x 5.5 mm
- Bus bars 10 x 3 mm
Advantages & Benefits
- Cuts the most common TS35 DIN rails 35 x 7.5 mm, 35 x 15 mm and 15 x 5.5 mm as well as bus bars 10 x 3 mm
- Exact 90° cuts
- Burr-free cuts
- With length stop 1000 mm and guiding device