icotek Corp Punch Driver Sets- Hydraulic Punch Driver & Accessories 80003

Description
Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of delivery: 1 hand hydraulic punch driver (weight: 2 kg) 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm (3/4" UNF), L: 105 mm 1 draw stud ∅ 19 mm (3/4" UNF), L: 130 mm 1 spacer 1 tube lubricant* 1 HSS co-pilot drill (multi step drill)* 1 robust plastic storage case Set PRO 16-31: 1 each knockout punch M16 | M20 | M25 | M32 Set PRO 16-63: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 *Not included in Set LIGHT Hydraulic foot pump Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet metal punch precisely, especially when using larger sheet metal punches. Scope of delivery: 1 foot pump 2,5 m high pressure hose including quick coupling 1 hydraulic cylinder for holding round and rectangular punch 1 draw stud for rectangular punch, Order No. 80209 1 draw stud for round punch (steel) M16 – M25, Order No. 80200 1 multi-step drill, Order No. 80204 1 spacer, Order No. 80202 1 tube lubricant, Order No. 80203 Note: storage case not included in delivery. Advantages & Benefits Maximum flexibility due to 360° head rotation Compact, lightweight aluminium design (4.4 lb) for fast and easy operation High hydraulic force (60 kN, 8700 psi) for easy punching Robust plastic storage case Punch driver also suitable for punches by other manufacturers
Datasheet
Description
Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of delivery: 1 hand hydraulic punch driver (weight: 2 kg) 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm (3/4" UNF), L: 105 mm 1 draw stud ∅ 19 mm (3/4" UNF), L: 130 mm 1 spacer 1 tube lubricant* 1 HSS co-pilot drill (multi step drill)* 1 robust plastic storage case Set PRO 16-31: 1 each knockout punch M16 | M20 | M25 | M32 Set PRO 16-63: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 *Not included in Set LIGHT Hydraulic foot pump Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet metal punch precisely, especially when using larger sheet metal punches. Scope of delivery: 1 foot pump 2,5 m high pressure hose including quick coupling 1 hydraulic cylinder for holding round and rectangular punch 1 draw stud for rectangular punch, Order No. 80209 1 draw stud for round punch (steel) M16 – M25, Order No. 80200 1 multi-step drill, Order No. 80204 1 spacer, Order No. 80202 1 tube lubricant, Order No. 80203 Note: storage case not included in delivery. Advantages & Benefits Maximum flexibility due to 360° head rotation Compact, lightweight aluminium design (4.4 lb) for fast and easy operation High hydraulic force (60 kN, 8700 psi) for easy punching Robust plastic storage case Punch driver also suitable for punches by other manufacturers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Driver Sets- Hydraulic Punch Driver & Accessories - 80003 - icotek Corp
Chicago, IL, United States
Punch Driver Sets- Hydraulic Punch Driver & Accessories
80003
Punch Driver Sets- Hydraulic Punch Driver & Accessories 80003
Hand hydraulic punch driver The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided. The punch driver can be used with all icotek punches and also with punches of other manufacturers. Scope of delivery: 1 hand hydraulic punch driver (weight: 2 kg) 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm (3/4" UNF), L: 105 mm 1 draw stud ∅ 19 mm (3/4" UNF), L: 130 mm 1 spacer 1 tube lubricant* 1 HSS co-pilot drill (multi step drill)* 1 robust plastic storage case Set PRO 16-31: 1 each knockout punch M16 | M20 | M25 | M32 Set PRO 16-63: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63 *Not included in Set LIGHT Hydraulic foot pump Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet metal punch precisely, especially when using larger sheet metal punches. Scope of delivery: 1 foot pump 2,5 m high pressure hose including quick coupling 1 hydraulic cylinder for holding round and rectangular punch 1 draw stud for rectangular punch, Order No. 80209 1 draw stud for round punch (steel) M16 – M25, Order No. 80200 1 multi-step drill, Order No. 80204 1 spacer, Order No. 80202 1 tube lubricant, Order No. 80203 Note: storage case not included in delivery. Advantages & Benefits Maximum flexibility due to 360° head rotation Compact, lightweight aluminium design (4.4 lb) for fast and easy operation High hydraulic force (60 kN, 8700 psi) for easy punching Robust plastic storage case Punch driver also suitable for punches by other manufacturers

Hand hydraulic punch driver

The compact, lightweight hand hydraulic punch driver makes it easy to punch holes into stainless V2A steel, mild steel, aluminum or plastics with a max. sheet thickness of 3 mm (V2A: 2 mm), due to its high hydraulic force. The cylinder of the punch driver rotates 360° on 3 axles, so maximum flexibility even in hard-to-reach places is provided.

The punch driver can be used with all icotek punches and also with punches of other manufacturers.

Scope of delivery:

  • 1 hand hydraulic punch driver (weight: 2 kg)
  • 1 draw stud ∅ 9.5 mm (3/8" UNF) to ∅ 19 mm (3/4" UNF), L: 105 mm
  • 1 draw stud ∅ 19 mm (3/4" UNF), L: 130 mm
  • 1 spacer
  • 1 tube lubricant*
  • 1 HSS co-pilot drill (multi step drill)*
  • 1 robust plastic storage case
  • Set PRO 16-31: 1 each knockout punch M16 | M20 | M25 | M32
  • Set PRO 16-63: 1 each knockout punch M16 | M20 | M25 | M32 | M40 | M50 | M63

*Not included in Set LIGHT

Hydraulic foot pump

Universally applicable single-stage foot pump with a fixed operating pressure of 450 bar and built-in pressure relief valve. Suitable for all icotek round punches, rectangular and square punches. Keeps your hands free to position the sheet metal punch precisely, especially when using larger sheet metal punches.

Scope of delivery:

  • 1 foot pump
  • 2,5 m high pressure hose including quick coupling
  • 1 hydraulic cylinder for holding round and rectangular punch
  • 1 draw stud for rectangular punch, Order No. 80209
  • 1 draw stud for round punch (steel) M16 – M25,
  • Order No. 80200
  • 1 multi-step drill, Order No. 80204
  • 1 spacer, Order No. 80202
  • 1 tube lubricant, Order No. 80203

Note: storage case not included in delivery.


Advantages & Benefits

  • Maximum flexibility due to 360° head rotation
  • Compact, lightweight aluminium design (4.4 lb) for fast and easy operation
  • High hydraulic force (60 kN, 8700 psi) for easy punching
  • Robust plastic storage case
  • Punch driver also suitable for punches by other manufacturers
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Hand Tools
Product Number 80003
Product Name Punch Driver Sets- Hydraulic Punch Driver & Accessories
Unlock Full Specs
to access all available technical data

Similar Products