icotek Corp KEL-DPU-HD Hygienic Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / FDA Compliant 73932

Description
The new cable entry plates KEL-DPU-HD have been specially developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPU-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. KEL-DPU-HD entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66/IP68**. The KEL-DPU-HD is particularly characterized by its solid robust frame and the increased strain relief of the routed cables. The KEL-DPU-HD 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The cable entry plate is mounted either by screwing it to the inside of the enclosure or by snapping it into the cut-out. ** IP66/IP68 only when screw mounted Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines Hygienic design – free of dirt-collecting recesses Very flat design, very smooth surface (Ra = 0,421 μm acc. to ISO 4287) Dual sealing of cables (IP66/IP68**) High strength and stability High strain relief Fast and easy assembly Very high cable density Cable diameter 3.2 – 20.5 mm Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products
Datasheet
Description
The new cable entry plates KEL-DPU-HD have been specially developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPU-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. KEL-DPU-HD entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66/IP68**. The KEL-DPU-HD is particularly characterized by its solid robust frame and the increased strain relief of the routed cables. The KEL-DPU-HD 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The cable entry plate is mounted either by screwing it to the inside of the enclosure or by snapping it into the cut-out. ** IP66/IP68 only when screw mounted Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines Hygienic design – free of dirt-collecting recesses Very flat design, very smooth surface (Ra = 0,421 μm acc. to ISO 4287) Dual sealing of cables (IP66/IP68**) High strength and stability High strain relief Fast and easy assembly Very high cable density Cable diameter 3.2 – 20.5 mm Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPU-HD Hygienic Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / FDA Compliant - 73932 - icotek Corp
Chicago, IL, United States
KEL-DPU-HD Hygienic Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / FDA Compliant
73932
KEL-DPU-HD Hygienic Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / FDA Compliant 73932
The new cable entry plates KEL-DPU-HD have been specially developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPU-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. KEL-DPU-HD entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66/IP68**. The KEL-DPU-HD is particularly characterized by its solid robust frame and the increased strain relief of the routed cables. The KEL-DPU-HD 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The cable entry plate is mounted either by screwing it to the inside of the enclosure or by snapping it into the cut-out. ** IP66/IP68 only when screw mounted Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines Hygienic design – free of dirt-collecting recesses Very flat design, very smooth surface (Ra = 0,421 μm acc. to ISO 4287) Dual sealing of cables (IP66/IP68**) High strength and stability High strain relief Fast and easy assembly Very high cable density Cable diameter 3.2 – 20.5 mm Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products

The new cable entry plates KEL-DPU-HD have been specially developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPU-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition.

KEL-DPU-HD entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66/IP68**. The KEL-DPU-HD is particularly characterized by its solid robust frame and the increased strain relief of the routed cables.

The KEL-DPU-HD 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. The cable entry plate is mounted either by screwing it to the inside of the enclosure or by snapping it into the cut-out.

** IP66/IP68 only when screw mounted


Advantages & Benefits

  • Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011
  • FDA compliant
  • Developed according to hygienic design guidelines
  • Hygienic design – free of dirt-collecting recesses
  • Very flat design, very smooth surface (Ra = 0,421 μm acc. to ISO 4287)
  • Dual sealing of cables (IP66/IP68**)
  • High strength and stability
  • High strain relief
  • Fast and easy assembly
  • Very high cable density
  • Cable diameter 3.2 – 20.5 mm
  • Reproducible cleaning process
  • Very low moisture absorption
  • High resistance to aromatic solvents, oils, greases, mineral products
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 73932
Product Name KEL-DPU-HD Hygienic Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / FDA Compliant
Ratings UL94-HB; IP54, IP55, IP64, IP65, IP66, IP67, IP68
Number of Cables 16
Diameter 0.64 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Covers - 1033922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Ratings Bs 476 part 7 class 3
View Details
Round Cable Entry - CEPR5008 - Eldon Enclosures
Specs
Diameter 1.99 inch (50.5 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details