icotek Corp ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant 70622

Description
icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition. The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems. The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry. Advantages & Benefits Sealing of pierced cable entry membranes which are no longer in use Blue color for clear visual recognition ST-B-HDD: Detectable using metal detectors X-ray devices High resistance to aromatic solvents, oils, greases, mineral products
Datasheet
Description
icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition. The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems. The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry. Advantages & Benefits Sealing of pierced cable entry membranes which are no longer in use Blue color for clear visual recognition ST-B-HDD: Detectable using metal detectors X-ray devices High resistance to aromatic solvents, oils, greases, mineral products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant - 70622 - icotek Corp
Chicago, IL, United States
ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant
70622
ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant 70622
icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition. The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems. The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry. Advantages & Benefits Sealing of pierced cable entry membranes which are no longer in use Blue color for clear visual recognition ST-B-HDD: Detectable using metal detectors X-ray devices High resistance to aromatic solvents, oils, greases, mineral products

icotek offers plugs of the type ST-B-HD in the signal color blue and in a detectable version of the type ST-B-HDD. The signal color blue ensures a clear visual color recognition.

The ST-B-HDD plugs consist of a combination of polymer compound and metal particles. These can be sorted out using metal detectors, X-ray devices and visual detection systems.

The ST-B-HD and ST-B-HDD plugs are particularly suitable for pharmaceutical applications and for the food industry.


Advantages & Benefits

  • Sealing of pierced cable entry membranes which are no longer in use
  • Blue color for clear visual recognition
  • ST-B-HDD: Detectable using metal detectors X-ray devices
  • High resistance to aromatic solvents, oils, greases, mineral products
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Plugs, Stoppers, and Inserts
Product Number 70622
Product Name ST-B-HD | ST-B-HDD Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates, FDA Compliant
Overall Length 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack - MIV-12MAB - Shenzhen Milvent Technology Co., Limited
Specs
Material AL
NPT Thread 1 1/2" NPT; M12x1.5
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
5,50 Stainless Steel Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 5.50 mm
View Details