icotek Corp KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M32 - M63 / IP66 / IP68, FDA Compliant 70362.601

Description
The new cable entry plates KEL-DPZ-HD CR with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines as well as for cleanroom applications. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth. The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD CR uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines (EHEDG) Hygienic design – free of dirt-collecting recesses Ecolab certified Very flat design Very smooth surface Very fast assembly Cable diameter 3,2 – 22,2 mm Very large sealing areas and clamping areas High cable density Dual sealing of cables (IP66/IP68) Suitable for metric cut-outs Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products No corrosion possible because plastics have been processed Maintenance free
Description
The new cable entry plates KEL-DPZ-HD CR with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines as well as for cleanroom applications. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth. The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD CR uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines (EHEDG) Hygienic design – free of dirt-collecting recesses Ecolab certified Very flat design Very smooth surface Very fast assembly Cable diameter 3,2 – 22,2 mm Very large sealing areas and clamping areas High cable density Dual sealing of cables (IP66/IP68) Suitable for metric cut-outs Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products No corrosion possible because plastics have been processed Maintenance free
Datasheet
Datasheet Summary
Powered by GS/AI

The KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plate, part number 70362.601, is designed for use in cleanroom environments and food processing applications. It accommodates cable diameters ranging from 3.2 mm to 22.2 mm and provides sealing according to IP66 and IP68 ratings. The product is constructed from FDA-compliant elastomer materials, ensuring safety for food-related applications. It features a smooth surface and a hygienic design that minimizes dirt accumulation, making it suitable for environments requiring high cleanliness standards. The cable entry plate is certified for particle emission for cleanroom class 1 according to ISO 14644-1, and the materials used have been tested for outgassing. The installation process is straightforward, utilizing a locknut for secure fixation. This product is maintenance-free and exhibits high resistance to various chemicals, including oils and solvents.

Datasheet Summary
Powered by GS/AI

The KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plate, part number 70362.601, is designed for use in cleanroom environments and food processing applications. It accommodates cable diameters ranging from 3.2 mm to 22.2 mm and provides sealing according to IP66 and IP68 ratings. The product is constructed from FDA-compliant elastomer materials, ensuring safety for food-related applications. It features a smooth surface and a hygienic design that minimizes dirt accumulation, making it suitable for environments requiring high cleanliness standards. The cable entry plate is certified for particle emission for cleanroom class 1 according to ISO 14644-1, and the materials used have been tested for outgassing. The installation process is straightforward, utilizing a locknut for secure fixation. This product is maintenance-free and exhibits high resistance to various chemicals, including oils and solvents.

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M32 - M63 / IP66 / IP68, FDA Compliant - 70362.601 - icotek Corp
Chicago, IL, United States
KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M32 - M63 / IP66 / IP68, FDA Compliant
70362.601
KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M32 - M63 / IP66 / IP68, FDA Compliant 70362.601
The new cable entry plates KEL-DPZ-HD CR with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines as well as for cleanroom applications. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth. The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD CR uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines (EHEDG) Hygienic design – free of dirt-collecting recesses Ecolab certified Very flat design Very smooth surface Very fast assembly Cable diameter 3,2 – 22,2 mm Very large sealing areas and clamping areas High cable density Dual sealing of cables (IP66/IP68) Suitable for metric cut-outs Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products No corrosion possible because plastics have been processed Maintenance free

The new cable entry plates KEL-DPZ-HD CR with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines as well as for cleanroom applications.

During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth. The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD CR uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition.

The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.


Advantages & Benefits

  • Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011
  • FDA compliant
  • Developed according to hygienic design guidelines (EHEDG)
  • Hygienic design – free of dirt-collecting recesses
  • Ecolab certified
  • Very flat design
  • Very smooth surface
  • Very fast assembly
  • Cable diameter 3,2 – 22,2 mm
  • Very large sealing areas and clamping areas
  • High cable density
  • Dual sealing of cables (IP66/IP68)
  • Suitable for metric cut-outs
  • Reproducible cleaning process
  • Very low moisture absorption
  • High resistance to aromatic solvents, oils, greases, mineral products
  • No corrosion possible because plastics have been processed
  • Maintenance free
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 70362.601
Product Name KEL-DPZ-HD CR Hygienic Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M32 - M63 / IP66 / IP68, FDA Compliant
Ratings IP54, IP55, IP64, IP65, IP66, IP67, IP68
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Cable Plastic Gland - CPG50 - Eldon Enclosures
Specs
Frame Material Plastic
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details