icotek Corp KEL-DPZ-HD Hygienic Multi-Membrane Cable Entry Plates, Round- with Metric Threads M32 - M63 / IP66 / IP68, FDA Compliant 70355

Description
The new cable entry plates KEL-DPZ-HD with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut. Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines (EHEDG) Hygienic design – free of dirt-collecting recesses Ecolab certified Very flat design Very smooth surface (Ra = 0,421 μm acc. to ISO 4287) Very fast assembly Cable diameter 3,2 – 22,2 mm Very large sealing areas and clamping areas High cable density Dual sealing of cables (IP66/IP68) Suitable for metric cut-outs Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products No corrosion possible because plastics have been processed Maintenance free Hexagonal locknut included in the delivery
Datasheet
Description
The new cable entry plates KEL-DPZ-HD with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut. Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines (EHEDG) Hygienic design – free of dirt-collecting recesses Ecolab certified Very flat design Very smooth surface (Ra = 0,421 μm acc. to ISO 4287) Very fast assembly Cable diameter 3,2 – 22,2 mm Very large sealing areas and clamping areas High cable density Dual sealing of cables (IP66/IP68) Suitable for metric cut-outs Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products No corrosion possible because plastics have been processed Maintenance free Hexagonal locknut included in the delivery
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ-HD Hygienic Multi-Membrane Cable Entry Plates, Round- with Metric Threads M32 - M63 / IP66 / IP68, FDA Compliant - 70355 - icotek Corp
Chicago, IL, United States
KEL-DPZ-HD Hygienic Multi-Membrane Cable Entry Plates, Round- with Metric Threads M32 - M63 / IP66 / IP68, FDA Compliant
70355
KEL-DPZ-HD Hygienic Multi-Membrane Cable Entry Plates, Round- with Metric Threads M32 - M63 / IP66 / IP68, FDA Compliant 70355
The new cable entry plates KEL-DPZ-HD with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines. During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition. The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut. Advantages & Benefits Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011 FDA compliant Developed according to hygienic design guidelines (EHEDG) Hygienic design – free of dirt-collecting recesses Ecolab certified Very flat design Very smooth surface (Ra = 0,421 μm acc. to ISO 4287) Very fast assembly Cable diameter 3,2 – 22,2 mm Very large sealing areas and clamping areas High cable density Dual sealing of cables (IP66/IP68) Suitable for metric cut-outs Reproducible cleaning process Very low moisture absorption High resistance to aromatic solvents, oils, greases, mineral products No corrosion possible because plastics have been processed Maintenance free Hexagonal locknut included in the delivery

The new cable entry plates KEL-DPZ-HD with metric thread from M32 to M63 have been developed for installation in food processing and packaging machines.

During the development according to the Hygienic Design guidelines, care was taken to ensure that the visible side of the cable entry plate are free of dirt-collecting recesses. The surface was kept very smooth (Ra = 0,421 μm acc. to ISO 4287). The outer contour has a radius of 6 mm instead of the required 3 mm. In addition, the KEL-DPZ-HD uses an FDA-compliant elastomer in accordance with food approval 1935/2004/EG and (EU) 10/2011. The signal color blue ensures a clear visual colour recognition.

The cable entry plates are designed to route several cables and hoses with a diameter range of 3.2 mm to 22.2 mm and seal them acc. to IP65/66/67/68. A significant advantage over cable glands is the significantly higher cable density and the flexibility of the cable diameter range. The fixation is very simple with the locknut.


Advantages & Benefits

  • Elastomer of the cable entry plate made of material according to 1935/2004/EG , (EU) 10/2011
  • FDA compliant
  • Developed according to hygienic design guidelines (EHEDG)
  • Hygienic design – free of dirt-collecting recesses
  • Ecolab certified
  • Very flat design
  • Very smooth surface (Ra = 0,421 μm acc. to ISO 4287)
  • Very fast assembly
  • Cable diameter 3,2 – 22,2 mm
  • Very large sealing areas and clamping areas
  • High cable density
  • Dual sealing of cables (IP66/IP68)
  • Suitable for metric cut-outs
  • Reproducible cleaning process
  • Very low moisture absorption
  • High resistance to aromatic solvents, oils, greases, mineral products
  • No corrosion possible because plastics have been processed
  • Maintenance free
  • Hexagonal locknut included in the delivery
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 70355
Product Name KEL-DPZ-HD Hygienic Multi-Membrane Cable Entry Plates, Round- with Metric Threads M32 - M63 / IP66 / IP68, FDA Compliant
Ratings UL94-HB; IP54, IP55, IP64, IP65, IP66, IP67, IP68
Unlock Full Specs
to access all available technical data

Similar Products

KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X* - 48168.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 8
Diameter 0.63 inch (16 mm)
View Details
 - RISWAT® Cable and Pipe Penetration - CSD Sealing Systems, LLC
Specs
Features Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details