icotek Corp TE | Thread Extension- for Cable Glands and Cable Entry Plates, M32 / M50 / M63 52350

Description
The icotek cable glands and cable entry plates with metric thread are screwed with a locknut during assembly. If the thread lengths are not sufficient, for example when mounting on sandwich panels or thick concrete walls, icotek offers a practical solution: the icotek thread extension! The icotek thread extension is available in three sizes (M32, M50, M63) and in three lengths (35 mm, 60 mm, 120 mm) and represents a real innovation in the field of cable management. The different lengths can be flexibly combined or shortened at the designated points. This means that not only very large, but also dimensionally accurate distances can be overcome when routing the cable. Due to their stable construction, almost any number of thread extensions can be screwed together. Cut-out size: 37 / 55 / 68 mm (standard sizes for hole saws) (The cable glands / cable entry plates shown are not included in the scope of delivery) Advantages & Benefits Wide range of applications in different industries such as construction, building services, caravans, cleanroom and more. Especially suitable for sandwich panels of all wall thicknesses IP protection of the cable gland or cable entry plate used remains in place Almost endless extension possible Different thread lengths can be flexibly combined with each other Larger lengths can be shortened at the notch between the threads, without damaging the threads Milled recess for wrench size for easy tightening of the screw connection Fits to all round icotek cable glands and cable entry plates M32 / M50 / M63
Datasheet
Description
The icotek cable glands and cable entry plates with metric thread are screwed with a locknut during assembly. If the thread lengths are not sufficient, for example when mounting on sandwich panels or thick concrete walls, icotek offers a practical solution: the icotek thread extension! The icotek thread extension is available in three sizes (M32, M50, M63) and in three lengths (35 mm, 60 mm, 120 mm) and represents a real innovation in the field of cable management. The different lengths can be flexibly combined or shortened at the designated points. This means that not only very large, but also dimensionally accurate distances can be overcome when routing the cable. Due to their stable construction, almost any number of thread extensions can be screwed together. Cut-out size: 37 / 55 / 68 mm (standard sizes for hole saws) (The cable glands / cable entry plates shown are not included in the scope of delivery) Advantages & Benefits Wide range of applications in different industries such as construction, building services, caravans, cleanroom and more. Especially suitable for sandwich panels of all wall thicknesses IP protection of the cable gland or cable entry plate used remains in place Almost endless extension possible Different thread lengths can be flexibly combined with each other Larger lengths can be shortened at the notch between the threads, without damaging the threads Milled recess for wrench size for easy tightening of the screw connection Fits to all round icotek cable glands and cable entry plates M32 / M50 / M63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE | Thread Extension- for Cable Glands and Cable Entry Plates, M32 / M50 / M63 - 52350 - icotek Corp
Chicago, IL, United States
TE | Thread Extension- for Cable Glands and Cable Entry Plates, M32 / M50 / M63
52350
TE | Thread Extension- for Cable Glands and Cable Entry Plates, M32 / M50 / M63 52350
The icotek cable glands and cable entry plates with metric thread are screwed with a locknut during assembly. If the thread lengths are not sufficient, for example when mounting on sandwich panels or thick concrete walls, icotek offers a practical solution: the icotek thread extension! The icotek thread extension is available in three sizes (M32, M50, M63) and in three lengths (35 mm, 60 mm, 120 mm) and represents a real innovation in the field of cable management. The different lengths can be flexibly combined or shortened at the designated points. This means that not only very large, but also dimensionally accurate distances can be overcome when routing the cable. Due to their stable construction, almost any number of thread extensions can be screwed together. Cut-out size: 37 / 55 / 68 mm (standard sizes for hole saws) (The cable glands / cable entry plates shown are not included in the scope of delivery) Advantages & Benefits Wide range of applications in different industries such as construction, building services, caravans, cleanroom and more. Especially suitable for sandwich panels of all wall thicknesses IP protection of the cable gland or cable entry plate used remains in place Almost endless extension possible Different thread lengths can be flexibly combined with each other Larger lengths can be shortened at the notch between the threads, without damaging the threads Milled recess for wrench size for easy tightening of the screw connection Fits to all round icotek cable glands and cable entry plates M32 / M50 / M63

The icotek cable glands and cable entry plates with metric thread are screwed with a locknut during assembly. If the thread lengths are not sufficient, for example when
mounting on sandwich panels or thick concrete walls, icotek offers a practical solution: the icotek thread extension!

The icotek thread extension is available in three sizes (M32, M50, M63) and in three lengths (35 mm, 60 mm, 120 mm) and represents a real innovation in the field of cable management. The different lengths can be flexibly combined or shortened at the designated points. This means that not only very large, but also dimensionally accurate distances can be overcome when routing the cable. Due to their stable construction, almost any number of thread extensions can be screwed together.

Cut-out size: 37 / 55 / 68 mm (standard sizes for hole saws)

(The cable glands / cable entry plates shown are not included in the scope of delivery)


Advantages & Benefits

  • Wide range of applications in different industries such as construction, building services, caravans, cleanroom and more.
  • Especially suitable for sandwich panels of all wall thicknesses
  • IP protection of the cable gland or cable entry plate used remains in place
  • Almost endless extension possible
  • Different thread lengths can be flexibly combined with each other
  • Larger lengths can be shortened at the notch between the threads, without damaging the threads
  • Milled recess for wrench size for easy tightening of the screw connection
  • Fits to all round icotek cable glands and cable entry plates M32 / M50 / M63
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 52350
Product Name TE | Thread Extension- for Cable Glands and Cable Entry Plates, M32 / M50 / M63
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

PG16 Ventilation Cable Gland - MIV-PG16 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1856100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.3 inch (33 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details