icotek GmbH KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 52276

Description
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm) KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm) KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm) Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.
Datasheet
Description
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm) KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm) KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm) Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 - 52276 - icotek Corp
Chicago, IL, United States
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85
52276
KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85 52276
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm) KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm) KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm) Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.

KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together.

For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required:

  • KGM-SUB-D9 fits D-Sub 9 connectors (Required wall cut-out: ∅ 36 mm)
  • KGM-PB fits DVI and PROFIBUS connectors (Required wall cut-out: ∅ 42 mm)
  • KGM-SUB-D25 fits SUB-D25 connectors (Required wall cut-out: ∅ 50 - 54 mm)

Split hexagonal locknuts GMT for use in combination with split cable glands KVT/QVT whenever pre-terminated cables are routed inside cable protection conduits through a machine or panel wall.

Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Nuts
Product Number 52276
Product Name KGM | GMT | Hexagonal Locknuts- for Split Cable Glands, with Threads M16 - M85
Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Flange Nuts - 20004 - Jergens, Inc.
Specs
Type Flange Nut
Size 3/8"; 3/8-16
Material Stainless Steel; 303 Stainless Steel
View Details
Hex Nuts - 2326991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hex Nut
Material Plastic; Nylon; Nylon
Finish Plain
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Hand-Operated Pump Cap Nuts -  - HydraCheck Inc.
Specs
Size 7/16"; 3/4"; 9/16, 7/8, 1-1/16, 1-5/16, 1-5/8, 1-7/8
View Details