icotek Corp KTMBS | Multi-Range Cable Grommets for KEL Systems, Black- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 51385

Description
Cable grommets KTMBS black are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands KTMBS black multi-range grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet
Description
Cable grommets KTMBS black are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands KTMBS black multi-range grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMBS | Multi-Range Cable Grommets for KEL Systems, Black- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 - 51385 - icotek Corp
Chicago, IL, United States
KTMBS | Multi-Range Cable Grommets for KEL Systems, Black- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
51385
KTMBS | Multi-Range Cable Grommets for KEL Systems, Black- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 51385
Cable grommets KTMBS black are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands KTMBS black multi-range grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility

Cable grommets KTMBS black are used to route pre-terminated cables with the following cable entry components:

  • KEL cable entry frames
  • KVT split cable glands

KTMBS black multi-range grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc.

The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm.

Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed.

The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54.

ST-B Plugs can be used for sealing the grommets if cables have been removed.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Only 12 grommets cover a clamping range from 4 to 29 mm
  • Innovative wave cut for a better sealing
  • Innovative membrane for high flexibility
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 51385
Product Name KTMBS | Multi-Range Cable Grommets for KEL Systems, Black- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1367023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2756 inch (7 mm)
Groove Width 0.0394 inch (1 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - S445/WHT - S445/WHT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.31 inch (33.34 mm)
Overall Thickness 1.81 inch (46.04 mm)
View Details