icotek Corp KEL-DPU Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X 50938

Description
KEL-DPU entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68* / UL type 12 & 4X** ratings. The gland KEL-DPU is especially characterized by its very robust hard frame made of polypropylene which is completely molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the membranes on the integrated screw holes with the screw itself. The gray KEL-DPU 24 is also available with threaded bushings. When plugging or screw fixing the KEL-DPU from the inside of the enclosure the screw holes remain completely sealed by the elastomer layer. The assembly of the KEL-DPU with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. * IP65/IP66/IP67/IP68 when screw mounted, IP65/IP66 when snapped into the cut-out ** 4X for indoor use only Advantages & Benefits High stability, vibration resistant Fast and easy assembly High cable density Certified protection IP66/IP68 (acc. to EN 60529) Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DPU entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68* / UL type 12 & 4X** ratings. The gland KEL-DPU is especially characterized by its very robust hard frame made of polypropylene which is completely molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the membranes on the integrated screw holes with the screw itself. The gray KEL-DPU 24 is also available with threaded bushings. When plugging or screw fixing the KEL-DPU from the inside of the enclosure the screw holes remain completely sealed by the elastomer layer. The assembly of the KEL-DPU with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. * IP65/IP66/IP67/IP68 when screw mounted, IP65/IP66 when snapped into the cut-out ** 4X for indoor use only Advantages & Benefits High stability, vibration resistant Fast and easy assembly High cable density Certified protection IP66/IP68 (acc. to EN 60529) Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPU Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X - 50938 - icotek Corp
Chicago, IL, United States
KEL-DPU Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X
50938
KEL-DPU Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X 50938
KEL-DPU entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68* / UL type 12 & 4X** ratings. The gland KEL-DPU is especially characterized by its very robust hard frame made of polypropylene which is completely molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables. The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the membranes on the integrated screw holes with the screw itself. The gray KEL-DPU 24 is also available with threaded bushings. When plugging or screw fixing the KEL-DPU from the inside of the enclosure the screw holes remain completely sealed by the elastomer layer. The assembly of the KEL-DPU with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. * IP65/IP66/IP67/IP68 when screw mounted, IP65/IP66 when snapped into the cut-out ** 4X for indoor use only Advantages & Benefits High stability, vibration resistant Fast and easy assembly High cable density Certified protection IP66/IP68 (acc. to EN 60529) Hygienic design - free of dirt-collecting recesses

KEL-DPU entry plates are designed to route and seal cables without connectors (from 3.2 mm to 20.5 mm in diameter) in limited space with IP66 / IP68* / UL type 12 & 4X** ratings. The gland KEL-DPU is especially characterized by its very robust hard frame made of polypropylene which is completely molded with elastomer. This results in a high ingress protection and stability as well as in a high strain relief level of the routed cables.

The KEL-DPU 24 matches exactly the cut-out dimensions of 24-pin standard industrial connectors. For optional screw assembly just pierce the membranes on the integrated screw holes with the screw itself. The gray KEL-DPU 24 is also available with threaded bushings. When plugging or screw fixing the KEL-DPU from the inside of the enclosure the screw holes remain completely sealed by the elastomer layer.

The assembly of the KEL-DPU with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane and push the cables through.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry plate to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.

* IP65/IP66/IP67/IP68 when screw mounted, IP65/IP66 when snapped into the cut-out
** 4X for indoor use only


Advantages & Benefits

  • High stability, vibration resistant
  • Fast and easy assembly
  • High cable density
  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 50938
Product Name KEL-DPU Multi-Membrane Cable Entry Plates- with High Strain Relief Function, Pluggable / IP66 / IP68 / UL Type 12 / 4X
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 20
Diameter 0.41 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
3 Port, Coaxial, Grounded, Building Entrance Panel - 3PEEP - PolyPhaser Corporation
Specs
Number of Cables 3
Diameter 3.12 inch (79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details
KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 43798.601 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 25
Diameter 0.26 inch (6 mm)
View Details