icotek Corp KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* 50751

Description
KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 50751 - icotek Corp
Chicago, IL, United States
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X*
50751
KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X* 50751
KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses

KEL-DPZ round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.

The assembly of the KEL-DPZ round with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ round provides strain relief and protection IP66 / IP68 / UL Type 4X*.

The round versions of the KEL-DPZ series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

*4X for indoor use only


Advantages & Benefits

  • Fast mounting
  • High cable density
  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Automatic sealing and strain relief for the cable
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 50751
Product Name KEL-DPZ Multi-Membrane Cable Entry Plates, Round- with Metric Threads M25 - M63 / IP66 / IP68 / UL Type 12/4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 10
Diameter 0.87 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Protection Gland - CED20 - Eldon Enclosures
Specs
Diameter 0.81 inch (20.5 mm)
Frame Material Plastic
View Details
 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Cable Entry Frames - KEL 24  Extensions - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 60
View Details