KEL-DPZ CR round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.
The assembly of the KEL-DPZ CR round with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR round provides strain relief and protection IP66 / IP68 / UL Type 4X*.
The round versions of the KEL-DPZ CR series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used.
The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).
The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.
*4X for indoor use only
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Transits |
| Product Number | 50741.601 |
| Product Name | KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* |
| Ratings | UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X* |
| Number of Cables | 8 |
| Diameter | 0.40 inch (10 mm) |