Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTOR BASES AND COVERS
ICOTEK GMBH
50735 -- ICTK CABLE ENTRY PLATES
icotek GmbH
ICTK Cable Entry Plates
50735
Description
Cable Entry Plate, KEL-DPZ 24/121,
Galco Industrial Electronics
Done
Description
Cable Entry Plate, KEL-DPZ 24/121,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
ICTK Cable Entry Plates
50735
ICTK Cable Entry Plates
50735
Cable Entry Plate, KEL-DPZ 24/121,
Cable Entry Plate, KEL-DPZ 24/121,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Electrical Connector Bases and Covers
Product Number
50735
Product Name
ICTK Cable Entry Plates
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SBS ® X-75A PLUG COVER WITH LANYARD
SBSX75A-PLUG-COVER
Specs
Type
Cap
View Details
WAGO
Cover
709-154
Specs
Type
Cap
Width
39.37 inch (1000 mm)
Length
6.3 inch (160 mm)
View Details
2
suppliers
RS Components, Ltd.
D Sub Backshells
2871110
Specs
Shape / Application
Rectangular
Material
Aluminum; Aluminium Alloy
View Details
Keystone Electronics Corp.
Relay Housing Cover, Large
649
Specs
Type
Cap
Shape / Application
Rectangular
Material
Lexan
View Details